13257 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .020" STAINLESS STEEL FILL, 1/2"-13 UNC NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .020" Stainless Steel Fill, 1/2"-13 UNC Nut
13257
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Datasheet
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .020" Stainless Steel Fill, 1/2"-13 UNC Nut
13257
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
- Provide heavy duty brushing action with some flexibility
- Ideal for demanding cleaning applications on relatively flat surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13257 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .020" Stainless Steel Fill, 1/2"-13 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.7 inch (68.58 mm)
|
|
Width
|
2.7 inch (68.58 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
2.36 inch (60 mm)
View Details
Specific Product Type / Shape
End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
120 inch (3048 mm)
View Details