Weiler Abrasives 12" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 2" Arbor Hole 01320-14

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates

Suppliers

Company
Product
Description
Supplier Links
12
Cresco, PA, United States
12" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 2" Arbor Hole
01320-14
12" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 2" Arbor Hole 01320-14
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 1/2 in T of face plates
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 1/2 in T of face plates
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 01320-14
Product Name 12" Narrow Face Crimped Wire Wheel, .014" Steel Fill, 2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 11.9 inch (302 mm)
Width 11.95 inch (304 mm)
Trim Length 2.94 inch (74.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2878105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Cleaning and Surface Conditioning; Surface Preparation
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brushers, Knot Cup - 743201-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details