Weiler Abrasives 2-1/2" Crimped Wire Utility Cup Brush, .008" Stainless Steel Fill, 1/4" Stem 14320

Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Crimped Wire Utility Cup Brush, .008" Stainless Steel Fill, 1/4" Stem
14320
2-1/2" Crimped Wire Utility Cup Brush, .008" Stainless Steel Fill, 1/4" Stem 14320
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
  • Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills
  • Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications
  • Featuring a 1/4 in stem for use on air tools
  • For light to medium duty, general purpose applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14320
Product Name 2-1/2" Crimped Wire Utility Cup Brush, .008" Stainless Steel Fill, 1/4" Stem
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Paint Brushes - 2878107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Wire Brushers, Bevel Brush - 743203-0 - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details