Weiler Abrasives 1" Coated Cup Crimped Wire End Brush, .0104" Steel Fill 11007

Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with die grinder and right angle air die grinder power tools
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with die grinder and right angle air die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Coated Cup Crimped Wire End Brush, .0104" Steel Fill
11007
1" Coated Cup Crimped Wire End Brush, .0104" Steel Fill 11007
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with die grinder and right angle air die grinder power tools
  • A solid end construction
  • Very flexible brushing action
  • Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
  • For use with die grinder and right angle air die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11007
Product Name 1" Coated Cup Crimped Wire End Brush, .0104" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.4 inch (35.56 mm)
Width 2.8 inch (71.12 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Regular FybRglass® Wheel - AE0035 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
Flexible Rubber Brush - RFSB1.5 - Braun Brush Co.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Trim Length 1.5 inch (38.1 mm)
Applications Dusting / Wiping
View Details