Weiler Abrasives Bore-Rx 1"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17207

Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 5 in OA
Datasheet
Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 5 in OA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore-Rx 1
Cresco, PA, United States
Bore-Rx 1"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
17207
Bore-Rx 1"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17207
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 5 in OA
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • 5 in OA
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17207
Product Name Bore-Rx 1"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 0.9500 inch (24.13 mm)
Width 4.9 inch (124 mm)
Rotary Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Scrubbing Brushes - 2526586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning and Surface Conditioning; Surface Cleaning
View Details
Hand Brushes - Steel Wire Hand Scratch Brushes - 00459-SS - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Trim Length 1.19 inch (30.16 mm)
View Details
ESP 1/2 010, 1/2 Inch Solid End Brush - 43541 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details