Weiler Abrasives Nickel-Plated Cup End Brush 1", .006" Stainless Steel Crimped Wire Fill 10378

Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Cup End Brush 1
Cresco, PA, United States
Nickel-Plated Cup End Brush 1", .006" Stainless Steel Crimped Wire Fill
10378
Nickel-Plated Cup End Brush 1", .006" Stainless Steel Crimped Wire Fill 10378
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
  • A solid end construction
  • Very flexible brushing action
  • Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
  • For use with drills, drill presses, die and right angle die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10378
Product Name Nickel-Plated Cup End Brush 1", .006" Stainless Steel Crimped Wire Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.55 inch (39.37 mm)
Width 2.75 inch (69.85 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Scrubbing Brushes - 1787719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Natural coco
Applications Commercial, industrial
View Details
910-0157: POINTED END SCRUB BRUSH - 8-02062-29238-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Mini Abrasive Nylon Brush - 81-AY-.032 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details