10005V -- 3/4" CRIMPED WIRE END BRUSH, .006" STEEL FILL, VENDING READY
Weiler Abrasives
3/4" Crimped Wire End Brush, .006" Steel Fill, Vending Ready
10005V
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
3/4" Crimped Wire End Brush, .006" Steel Fill, Vending Ready
10005V
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10005V |
|
Product Name
|
3/4" Crimped Wire End Brush, .006" Steel Fill, Vending Ready |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.62 inch (41.27 mm)
|
|
Width
|
1.62 inch (41.27 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Specialty Blend / Other; Polyvinyl Chloride
Applications
Cleaning and Surface Conditioning; Surface Cleaning
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
8 inch (203 mm)
Width
8 inch (203 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details