Weiler Abrasives ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut, Vend Ready 13138V

Description
The go to for high-performance weld cleaning The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Color-coded black for easy identification, even during operation
Description
The go to for high-performance weld cleaning The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Color-coded black for easy identification, even during operation

Suppliers

Company
Product
Description
Supplier Links
ROUGHNECK MAX 4
Cresco, PA, United States
ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut, Vend Ready
13138V
ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut, Vend Ready 13138V
The go to for high-performance weld cleaning The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications. Color-coded black for easy identification, even during operation
  • The go to for high-performance weld cleaning
  • The 4" brushes are recommended for cleaning root pass welds, surface prep and other cleaning applications.
  • Color-coded black for easy identification, even during operation
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13138V
Product Name ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Stainless Steel Fill, 5/8"-11 UNC Nut, Vend Ready
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4.38 inch (111 mm)
Width 4.38 inch (111 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
3
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 3.15 inch (80.01 mm)
View Details