Weiler Abrasives Nickel-Plated Cup End Brush 3/4", .020" Stainless Steel Crimped Wire Fill 10377

Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas 2000 rpm maximum speed
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas 2000 rpm maximum speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Cup End Brush 3/4
Cresco, PA, United States
Nickel-Plated Cup End Brush 3/4", .020" Stainless Steel Crimped Wire Fill
10377
Nickel-Plated Cup End Brush 3/4", .020" Stainless Steel Crimped Wire Fill 10377
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas 2000 rpm maximum speed
  • A solid end construction
  • Very flexible brushing action
  • Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
  • 2000 rpm maximum speed
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10377
Product Name Nickel-Plated Cup End Brush 3/4", .020" Stainless Steel Crimped Wire Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.5 inch (63.5 mm)
Width 1.2 inch (30.48 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Regular Fiberglass Wheel - AE0353 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Scratch Brush - 12416CS - Braun Brush Co.
Specs
Specific Product Type / Shape Scrub / Washout; Strip Brush
Brush Filament / Fill Material Steel; Metal Wire; Carbon Steel
Applications Cleaning and Surface Conditioning
View Details