Weiler Abrasives 3/4" Coated Cup Crimped Wire End Brush, .006" Steel Fill 11003

Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Cresco, PA, United States
3/4" Coated Cup Crimped Wire End Brush, .006" Steel Fill
11003
3/4" Coated Cup Crimped Wire End Brush, .006" Steel Fill 11003
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
  • A solid end construction
  • Very flexible brushing action
  • Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
  • For use with drills, drill presses, die and right angle die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11003
Product Name 3/4" Coated Cup Crimped Wire End Brush, .006" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.45 inch (62.23 mm)
Width 1.7 inch (43.18 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
BR9 Fine Grade FybRglass® Hand Brush - AA0026 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Counter Duster - B24BK - Braun Brush Co.
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Natural Bristle / Hair; Black Boar Hair
Features Sanitary / Hygenic
View Details