13266V -- CABLE TWIST KNOT WIRE WHEEL 4", .020" STEEL FILL, 5/8"-11 UNC NUT, VENDING READY
Weiler Abrasives
Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13266V
Description
Provide heavy-duty brushing action on relatively smooth surfaces.
Description
Provide heavy-duty brushing action on relatively smooth surfaces.
Suppliers
Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13266V
Provide heavy-duty brushing action on relatively smooth surfaces.
- Provide heavy-duty brushing action on relatively smooth surfaces.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13266V |
|
Product Name
|
Cable Twist Knot Wire Wheel 4", .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4.05 inch (103 mm)
|
|
Width
|
4.05 inch (103 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Cleaning and Surface Conditioning; Surface Preparation
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
4 inch (102 mm)
Width
4.05 inch (103 mm)
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details