14076 -- 6" CRIMPED WIRE CUP BRUSH , .020" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
6" Crimped Wire Cup Brush , .020" Steel Fill, 5/8"-11 UNC Nut
14076
Description
For Light to Medium Duty, General Purpose Applications
With Internal Nut
Description
For Light to Medium Duty, General Purpose Applications
With Internal Nut
Datasheet
Suppliers
6" Crimped Wire Cup Brush , .020" Steel Fill, 5/8"-11 UNC Nut
14076
For Light to Medium Duty, General Purpose Applications
With Internal Nut
- For Light to Medium Duty, General Purpose Applications
- With Internal Nut
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14076 |
|
Product Name
|
6" Crimped Wire Cup Brush , .020" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications
General Cleaning, Rust Remover, Engineering
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details