14302 -- 2 3/4" CRIMPED WIRE UTILITY CUP BRUSH .0118" STEEL FILL, 1/4" STEM
Weiler Abrasives
2 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem
14302
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Suppliers
2 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem
14302
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14302 |
|
Product Name
|
2 3/4" Crimped Wire Utility Cup Brush .0118" Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.1 inch (78.74 mm)
|
|
Width
|
3.05 inch (77.47 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details