13188 -- 3-1/2" CRIMPED WIRE CUP BRUSH, .014" STAINLESS STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, 5/8"-11 UNC Nut
13188
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Datasheet
Suppliers
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, 5/8"-11 UNC Nut
13188
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13188 |
|
Product Name
|
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
3.1 inch (78.74 mm)
|
|
Width
|
3.15 inch (80.01 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details