12206 -- 4" SINGLE ROW KNOT WIRE CUP BRUSH, .023" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
12206
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Datasheet
Suppliers
4" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
12206
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
- Provide heavy duty brushing action with some flexibility
- Ideal for demanding cleaning applications on relatively flat surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12206 |
|
Product Name
|
4" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.55 inch (90.17 mm)
|
|
Width
|
3.65 inch (92.71 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7874 inch (20 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length
1 inch (25.4 mm)
Applications
Sealing Gaps
View Details