Weiler Abrasives 3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, 1/2"-13 UNC Nut 13187

Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet
Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Cresco, PA, United States
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, 1/2"-13 UNC Nut
13187
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, 1/2"-13 UNC Nut 13187
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
  • Solid ring construction for high performance and long-life
  • Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications
  • Feature a threaded nut for use on angle grinders
  • For light to medium duty, general purpose applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13187
Product Name 3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, 1/2"-13 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.25 inch (82.55 mm)
Width 3.25 inch (82.55 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141124 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details