17610V -- 2" STEM-MOUNTED CRIMPED WIRE WHEEL, .0118" STEEL FILL, 1/4" STEM, VENDING READY
Weiler Abrasives
2" Stem-Mounted Crimped Wire Wheel, .0118" Steel Fill, 1/4" Stem, Vending Ready
17610V
Description
Provide a Very Flexible Brushing Action
Datasheet
Description
Provide a Very Flexible Brushing Action
Datasheet
Suppliers
2" Stem-Mounted Crimped Wire Wheel, .0118" Steel Fill, 1/4" Stem, Vending Ready
17610V
Provide a Very Flexible Brushing Action
- Provide a Very Flexible Brushing Action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17610V |
|
Product Name
|
2" Stem-Mounted Crimped Wire Wheel, .0118" Steel Fill, 1/4" Stem, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.95 inch (49.53 mm)
|
|
Width
|
1.95 inch (49.53 mm)
|
|
Trim Length
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7087 inch (18 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features
Static Dissapative; Antistatic
View Details