14304 -- 1-3/4" CRIMPED WIRE UTILITY CUP BRUSH, .0118" STAINLESS STEEL FILL, 1/4" STEM
Weiler Abrasives
1-3/4" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem
14304
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Suppliers
1-3/4" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem
14304
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14304 |
|
Product Name
|
1-3/4" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
1.9 inch (48.26 mm)
|
|
Width
|
2.25 inch (57.15 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Abrasive Filament
Outer / OD
48 inch (1219 mm)
View Details