13715 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .014" STEEL FILL, M10X1.25 NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut
13715
Description
Provides very smooth brushing action and extended life with reduced cleaning action
Description
Provides very smooth brushing action and extended life with reduced cleaning action
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut
13715
Provides very smooth brushing action and extended life with reduced cleaning action
- Provides very smooth brushing action and extended life with reduced cleaning action
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13715 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.06 inch (77.8 mm)
|
|
Width
|
3.06 inch (77.8 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.2520 inch (6.4 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details