Weiler Abrasives Knot Wire Bevel Brush 4", .014" Steel Fill, M10x1.25 Nut 13401

Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility Ideal for cleaning filet welds and into corners
Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility Ideal for cleaning filet welds and into corners

Suppliers

Company
Product
Description
Supplier Links
Knot Wire Bevel Brush 4
Cresco, PA, United States
Knot Wire Bevel Brush 4", .014" Steel Fill, M10x1.25 Nut
13401
Knot Wire Bevel Brush 4", .014" Steel Fill, M10x1.25 Nut 13401
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility Ideal for cleaning filet welds and into corners
  • Provide heavy duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Saucer-shaped radial wheels which provide a heavy-duty brushing action with some flexibility
  • Ideal for cleaning filet welds and into corners
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13401
Product Name Knot Wire Bevel Brush 4", .014" Steel Fill, M10x1.25 Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 4.05 inch (103 mm)
Width 4 inch (102 mm)
Trim Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2
Specs
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.85 inch (46.99 mm)
View Details