Weiler Abrasives 3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M10x1.25 Nut 13182

Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet
Description
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Cresco, PA, United States
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M10x1.25 Nut
13182
3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M10x1.25 Nut 13182
Solid ring construction for high performance and long-life Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications Feature a threaded nut for use on angle grinders For light to medium duty, general purpose applications
  • Solid ring construction for high performance and long-life
  • Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications
  • Feature a threaded nut for use on angle grinders
  • For light to medium duty, general purpose applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13182
Product Name 3-1/2" Crimped Wire Cup Brush, .014" Stainless Steel Fill, M10x1.25 Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.2 inch (81.28 mm)
Width 3.2 inch (81.28 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 3152160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.8661 inch (22 mm)
View Details
Wire Wheel Brushes for Angle Grinders - C1280 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details