10012V -- 1" CRIMPED WIRE END BRUSH, .020" STEEL FILL, VENDING READY
Weiler Abrasives
1" Crimped Wire End Brush, .020" Steel Fill, Vending Ready
10012V
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
1" Crimped Wire End Brush, .020" Steel Fill, Vending Ready
10012V
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10012V |
|
Product Name
|
1" Crimped Wire End Brush, .020" Steel Fill, Vending Ready |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
1.62 inch (41.27 mm)
|
|
Width
|
1.62 inch (41.27 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
5.51 inch (140 mm)
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Valve Brush
View Details
Specific Product Type / Shape
Other Type / Shape
View Details