Weiler Abrasives 6" Narrow Face Crimped Wire Wheel, .008" Steel Fill, 1-1/4" Arbor Hole 1049

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Narrow Face Crimped Wire Wheel, .008" Steel Fill, 1-1/4" Arbor Hole
1049
6" Narrow Face Crimped Wire Wheel, .008" Steel Fill, 1-1/4" Arbor Hole 1049
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 1049
Product Name 6" Narrow Face Crimped Wire Wheel, .008" Steel Fill, 1-1/4" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 2141123 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details
Dual Manufacturing Co., Inc.
View Details