Weiler Abrasives Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack 09400P

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in thick at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in thick at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck Jr. 6
Cresco, PA, United States
Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack
09400P
Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack 09400P
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in thick at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • 7/16 in thick at plate
  • Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 09400P
Product Name Roughneck Jr. 6" Root Pass Weld Cleaning Brush, .020" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack
Brush Filament / Fill Material Steel; Metal Wire
Length 8.8 inch (224 mm)
Width 6.85 inch (174 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
Brass Tube Brushes - BTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
ProSeal Brush - C382CLA10BP - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details