13243 -- 3" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, 3/8"-24 UNF NUT
Weiler Abrasives
3" Crimped Wire Cup Brush, .014" Steel Fill, 3/8"-24 UNF Nut
13243
Description
For light to medium duty, general purpose applications
Description
For light to medium duty, general purpose applications
Datasheet
Suppliers
3" Crimped Wire Cup Brush, .014" Steel Fill, 3/8"-24 UNF Nut
13243
For light to medium duty, general purpose applications
- For light to medium duty, general purpose applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13243 |
|
Product Name
|
3" Crimped Wire Cup Brush, .014" Steel Fill, 3/8"-24 UNF Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.85 inch (72.39 mm)
|
|
Width
|
2.85 inch (72.39 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details
Specific Product Type / Shape
Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Length
8 inch (203 mm)
View Details