Weiler Abrasives 4" Single Row Knot Wire Cup Brush, Banded, .023" Steel Fill, 5/8"-11 UNC Nut 12301

Description
Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
Datasheet
Description
Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Single Row Knot Wire Cup Brush, Banded, .023" Steel Fill, 5/8"-11 UNC Nut
12301
4" Single Row Knot Wire Cup Brush, Banded, .023" Steel Fill, 5/8"-11 UNC Nut 12301
Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
  • Removable metal band around fill material to reduce the exposed trim length and limit brush flaring at operating speed
  • Provides a very aggressive, controlled brushing action
  • Suitable for right angle grinder tool usage
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 12301
Product Name 4" Single Row Knot Wire Cup Brush, Banded, .023" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 3.4 inch (86.36 mm)
Width 3.4 inch (86.36 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 465439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Polishing or lapping (Very fine grits or filaments); Cleaning, Rust Removal, Scratching, Deburring, Grinding, Polishing
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Silicon Carbide Filament, Standard Density --Disc Brushes - 0580500 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 1500 rpm
View Details
Wire Stripping Wheel - AC1260 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 1 to ? inch (25.4 to ? mm)
View Details