12766 -- 4" DOUBLE ROW KNOT WIRE CUP BRUSH, .020" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Double Row Knot Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
12766
Description
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
Ideal for Severe Cleaning Applications
Description
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
Ideal for Severe Cleaning Applications
Datasheet
Suppliers
4" Double Row Knot Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
12766
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
Ideal for Severe Cleaning Applications
- Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
- Ideal for Severe Cleaning Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12766 |
|
Product Name
|
4" Double Row Knot Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
4.05 inch (103 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
3 inch (76.2 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details