Weiler Abrasives 6" Crimped Wire Cup Brush , .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack 14076P

Description
Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications For light to medium duty, general purpose applications Feature a threaded nut for use on angle grinders With Internal Nut
Description
Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications For light to medium duty, general purpose applications Feature a threaded nut for use on angle grinders With Internal Nut

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Crimped Wire Cup Brush , .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack
14076P
6" Crimped Wire Cup Brush , .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack 14076P
Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications For light to medium duty, general purpose applications Feature a threaded nut for use on angle grinders With Internal Nut
  • Provide very flexible brushing action and the most consistent performance for demanding light duty cleaning applications
  • For light to medium duty, general purpose applications
  • Feature a threaded nut for use on angle grinders
  • With Internal Nut
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14076P
Product Name 6" Crimped Wire Cup Brush , .020" Steel Fill, 5/8"-11 UNC Nut, Retail Pack
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6.1 inch (155 mm)
Trim Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 2878147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
910-0249: PALMYRA BRISTLE SCRUB BRUSH - 8-02062-29251-1 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Linear Crimped Brushes -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 2 inch (50.8 mm)
View Details