13106 -- STANDARD TWIST KNOT WIRE WHEEL 4", .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, 5/8"-11 UNC Nut
13106
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Suppliers
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, 5/8"-11 UNC Nut
13106
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
- Provide heavy-duty brushing action with some flexibility
- Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13106 |
|
Product Name
|
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.9 inch (99.06 mm)
|
|
Width
|
3.9 inch (99.06 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Hygiene
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
6 inch (152 mm)
View Details