Weiler Abrasives 4" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1/2"-3/8" Arbor Hole, Retail Pack 08044P

Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1/2"-3/8" Arbor Hole, Retail Pack
08044P
4" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1/2"-3/8" Arbor Hole, Retail Pack 08044P
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide heavy duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 08044P
Product Name 4" Standard Twist Knot Wire Wheel, .014" Steel Fill, 1/2"-3/8" Arbor Hole, Retail Pack
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 7.5 inch (190 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.5000 inch (12.7 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743203-4B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details