Weiler Abrasives Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, M10x1.50 Nut 13108

Description
Provide heavy duty brushing action with some flexibility Ideal for deburring and demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide heavy duty brushing action with some flexibility Ideal for deburring and demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Twist Knot Wire Wheel 4
Cresco, PA, United States
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, M10x1.50 Nut
13108
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, M10x1.50 Nut 13108
Provide heavy duty brushing action with some flexibility Ideal for deburring and demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide heavy duty brushing action with some flexibility
  • Ideal for deburring and demanding cleaning applications on somewhat irregular surfaces
  • Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13108
Product Name Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, M10x1.50 Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.9 inch (99.06 mm)
Width 3.9 inch (99.06 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Dust Pans & Brushes - 2769651 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 0.9843 inch (25 mm)
Applications Dusting / Wiping; Dust Cleaning
View Details
Wire Cup Brushes - C1720 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
View Details