10027V -- 1-1/8" KNOT WIRE END BRUSH, .014" STEEL FILL, VENDING READY
Weiler Abrasives
1-1/8" Knot Wire End Brush, .014" Steel Fill, Vending Ready
10027V
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
Datasheet
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
Datasheet
Suppliers
1-1/8" Knot Wire End Brush, .014" Steel Fill, Vending Ready
10027V
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for More Demanding Cleaning Applications in Recessed Areas
- Hollow End and Heavy-Duty Brushing Action with Some Flexibility
- Ideal for More Demanding Cleaning Applications in Recessed Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10027V |
|
Product Name
|
1-1/8" Knot Wire End Brush, .014" Steel Fill, Vending Ready |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.5 inch (63.5 mm)
|
|
Width
|
1.15 inch (29.21 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
General Cleaning, Engineering, Rust Remover
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length
3 inch (76.2 mm)
Applications
Sealing Gaps
View Details