Weiler Abrasives Cable Twist Knot Wire Wheel 4", .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13276

Description
provide maximum brushing action with minimal flexibility ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
Datasheet
Description
provide maximum brushing action with minimal flexibility ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Twist Knot Wire Wheel 4
Cresco, PA, United States
Cable Twist Knot Wire Wheel 4", .020" Stainless Steel Fill, 5/8"-11 UNC Nut
13276
Cable Twist Knot Wire Wheel 4", .020" Stainless Steel Fill, 5/8"-11 UNC Nut 13276
provide maximum brushing action with minimal flexibility ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
  • provide maximum brushing action with minimal flexibility
  • ideal for demanding cleaning and surface preparation applications on relatively smooth surfaces.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13276
Product Name Cable Twist Knot Wire Wheel 4", .020" Stainless Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141122 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
BR0/F Eraser Fine Stick Brush - AA0104 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Duct Brushes - DB10 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Welder Brush; Disc Brush
Brush Filament / Fill Material Specialty Blend / Other; Aluminum Core and Polypropylene Fibers
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details