Weiler Abrasives 1/2" Knot Wire End Brush, .0104" Steel Fill 10208

Description
Hollow end and heavy duty brushing action with some flexibility Provides a light duty brushing action suitable for very small recessed areas Ideal for more demanding cleaning applications in recessed areas
Datasheet
Description
Hollow end and heavy duty brushing action with some flexibility Provides a light duty brushing action suitable for very small recessed areas Ideal for more demanding cleaning applications in recessed areas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Cresco, PA, United States
1/2" Knot Wire End Brush, .0104" Steel Fill
10208
1/2" Knot Wire End Brush, .0104" Steel Fill 10208
Hollow end and heavy duty brushing action with some flexibility Provides a light duty brushing action suitable for very small recessed areas Ideal for more demanding cleaning applications in recessed areas
  • Hollow end and heavy duty brushing action with some flexibility
  • Provides a light duty brushing action suitable for very small recessed areas
  • Ideal for more demanding cleaning applications in recessed areas
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10208
Product Name 1/2" Knot Wire End Brush, .0104" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.85 inch (72.39 mm)
Width 0.8500 inch (21.59 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141123 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Black Gold Artist Brush - DBG1009 - Braun Brush Co.
Specs
Specific Product Type / Shape Belt Brush; Plater Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Mounting None or Handheld
View Details