13240P -- 3" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, M10X1.25 NUT, RETAIL PACK
Weiler Abrasives
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut, Retail Pack
13240P
Description
For light to medium duty, general purpose applications
Description
For light to medium duty, general purpose applications
Suppliers
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut, Retail Pack
13240P
For light to medium duty, general purpose applications
- For light to medium duty, general purpose applications
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13240P |
|
Product Name
|
3" Crimped Wire Cup Brush, .014" Steel Fill, M10x1.25 Nut, Retail Pack |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
7.5 inch (190 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Length
0.9843 inch (25 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Other Type / Shape; Wire Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.5000 inch (12.7 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
18 inch (457 mm)
View Details