13131V -- ROUGHNECK MAX 4" STRINGER BEAD WIRE WHEEL, .020" STEEL FILL, 5/8"-11 UNC NUT, VENDING READY
Weiler Abrasives
ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13131V
Description
The go to for high-performance weld cleaning
Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
Description
The go to for high-performance weld cleaning
Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
Suppliers
ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13131V
The go to for high-performance weld cleaning
Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
- The go to for high-performance weld cleaning
- Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13131V |
|
Product Name
|
ROUGHNECK MAX 4" Stringer Bead Wire Wheel, .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
4 inch (102 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Rust Remover, Engineering, General Cleaning
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Other Type / Shape; Polishing Brush
Brush Filament / Fill Material
Abrasive Filament
Applications
Polishing or lapping (Very fine grits or filaments)
View Details