10014 -- 1/2" CRIMPED WIRE END BRUSH, .0104" STAINLESS STEEL FILL
Weiler Abrasives
1/2" Crimped Wire End Brush, .0104" Stainless Steel Fill
10014
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
1/2" Crimped Wire End Brush, .0104" Stainless Steel Fill
10014
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10014 |
|
Product Name
|
1/2" Crimped Wire End Brush, .0104" Stainless Steel Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.5 inch (63.5 mm)
|
|
Width
|
1 inch (25.4 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Antistatic
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details