10010V -- 1" CRIMPED WIRE END BRUSH, .0104" STEEL FILL, VENDING READY
Weiler Abrasives
1" Crimped Wire End Brush, .0104" Steel Fill, Vending Ready
10010V
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
1" Crimped Wire End Brush, .0104" Steel Fill, Vending Ready
10010V
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10010V |
|
Product Name
|
1" Crimped Wire End Brush, .0104" Steel Fill, Vending Ready |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.8 inch (71.12 mm)
|
|
Width
|
1.45 inch (36.83 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details