13282 -- 2-3/4" SINGLE ROW KNOT WIRE CUP BRUSH, .020" STEEL FILL, M10X1.50 NUT
Weiler Abrasives
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.50 Nut
13282
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Datasheet
Suppliers
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.50 Nut
13282
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
- Provide heavy duty brushing action with some flexibility
- Ideal for demanding cleaning applications on relatively flat surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13282 |
|
Product Name
|
2-3/4" Single Row Knot Wire Cup Brush, .020" Steel Fill, M10x1.50 Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.75 inch (69.85 mm)
|
|
Width
|
2.75 inch (69.85 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Rotary Speed
4500 rpm
Outer / OD
2.17 inch (55 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex, Nylon, Wire
Width
42 inch (1067 mm)
View Details