10372 -- 1/2" NICKEL-PLATED CUP END BRUSH, .014" STAINLESS STEEL CRIMPED WIRE FILL
Weiler Abrasives
1/2" Nickel-Plated Cup End Brush, .014" Stainless Steel Crimped Wire Fill
10372
Description
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Description
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Datasheet
Suppliers
1/2" Nickel-Plated Cup End Brush, .014" Stainless Steel Crimped Wire Fill
10372
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
- A solid end construction
- Very flexible brushing action
- Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10372 |
|
Product Name
|
1/2" Nickel-Plated Cup End Brush, .014" Stainless Steel Crimped Wire Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.5 inch (63.5 mm)
|
|
Width
|
0.8500 inch (21.59 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Heavy Duty Cleaning
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Round Brush
View Details
Specific Product Type / Shape
Other Type / Shape
View Details