Weiler Abrasives 2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Steel Fill, 5/8"-11 UNC Nut 13301

Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
Description
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage

Suppliers

Company
Product
Description
Supplier Links
2-3/4
Cresco, PA, United States
2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Steel Fill, 5/8"-11 UNC Nut
13301
2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Steel Fill, 5/8"-11 UNC Nut 13301
Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Suitable for right angle grinder tool usage
  • Removable metal band around fill material to reduce the exposed trim length and light weight brush flaring at operating speed
  • Provides a very aggressive, controlled brushing action
  • Suitable for right angle grinder tool usage
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13301
Product Name 2-3/4" Single Row Knot Wire Cup Brush, Banded, .020" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.65 inch (67.31 mm)
Width 2.75 inch (69.85 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743216-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details
Rotary FybRglass® Cleaning Wheel - BE0002 - Eraser Company, Inc.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Width 2.5 inch (63.5 mm)
Rotary Speed 2000 rpm
View Details