Weiler Abrasives Bore-Rx 1-1/4"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17209

Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore-Rx 1-1/4
Cresco, PA, United States
Bore-Rx 1-1/4"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
17209
Bore-Rx 1-1/4"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem 17209
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17209
Product Name Bore-Rx 1-1/4"Dia. Internal Brush Deburring Tool, .006" Crimped Steel Wire Fill, 3/8" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 4.75 inch (121 mm)
Width 1.25 inch (31.75 mm)
Rotary Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Stripping Wheel - AC1308 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
View Details
Pile Lifter - R69 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 14 inch (356 mm)
View Details