Weiler Abrasives Bore-Rx 4"Dia. Internal Brush Deburring Tool, .0118" Crimped Steel Wire Fill, 3/8" Stem 17219

Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 6-1/4 in OAL
Datasheet
Description
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 6-1/4 in OAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bore-Rx 4
Cresco, PA, United States
Bore-Rx 4"Dia. Internal Brush Deburring Tool, .0118" Crimped Steel Wire Fill, 3/8" Stem
17219
Bore-Rx 4"Dia. Internal Brush Deburring Tool, .0118" Crimped Steel Wire Fill, 3/8" Stem 17219
Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 6-1/4 in OAL
  • Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders
  • Although they can also be mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush
  • Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
  • 6-1/4 in OAL
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17219
Product Name Bore-Rx 4"Dia. Internal Brush Deburring Tool, .0118" Crimped Steel Wire Fill, 3/8" Stem
Brush Filament / Fill Material Steel; Metal Wire
Length 3.95 inch (100 mm)
Width 3.95 inch (100 mm)
Rotary Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 2878122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details
Dual Manufacturing Co., Inc.
View Details