Weiler Abrasives 2-3/4" Crimped Wire Utility Cup Brush, .0118" Brass Fill, 1/4" Stem 14311

Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications

Suppliers

Company
Product
Description
Supplier Links
2-3/4
Cresco, PA, United States
2-3/4" Crimped Wire Utility Cup Brush, .0118" Brass Fill, 1/4" Stem
14311
2-3/4" Crimped Wire Utility Cup Brush, .0118" Brass Fill, 1/4" Stem 14311
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
  • Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills
  • Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications
  • Featuring a 1/4 in stem for use on air tools
  • For light to medium duty, general purpose applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14311
Product Name 2-3/4" Crimped Wire Utility Cup Brush, .0118" Brass Fill, 1/4" Stem
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 3 inch (76.2 mm)
Width 3.05 inch (77.47 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes - 822636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Engineering, general cleaning, rust remover
View Details
Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
White Chinese Bristle Brush - 1
Specs
Mounting None or Handheld
View Details