Weiler Abrasives Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut 13113

Description
Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
Datasheet
Description
Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Twist Knot Wire Wheel 4
Cresco, PA, United States
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut
13113
Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut 13113
Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation
  • Provide heavy-duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Color-coded black for easy identification, even during operation
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13113
Product Name Standard Twist Knot Wire Wheel 4", .014" Stainless Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.95 inch (100 mm)
Width 3.95 inch (100 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 2213573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
Crimped Wire Wheel Brush - BDH-6S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 1.38 inch (34.92 mm)
Rotary Speed 4500 rpm
View Details