Weiler Abrasives 1-1/8" Banded Knot Wire End Brush, .014" Steel Fill 11140

Description
Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed Provides a Very Aggressive, Controlled Brushing Action
Datasheet
Description
Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed Provides a Very Aggressive, Controlled Brushing Action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/8
Cresco, PA, United States
1-1/8" Banded Knot Wire End Brush, .014" Steel Fill
11140
1-1/8" Banded Knot Wire End Brush, .014" Steel Fill 11140
Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed Provides a Very Aggressive, Controlled Brushing Action
  • Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed
  • Provides a Very Aggressive, Controlled Brushing Action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11140
Product Name 1-1/8" Banded Knot Wire End Brush, .014" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.6 inch (66.04 mm)
Width 1.1 inch (27.94 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Closed Hole Stem Brush Series #85 - 85-S875 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 6 inch (152 mm)
View Details
BR2/C Eraser Coarse Stick Brush - AA0128 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details