Weiler Abrasives Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut 13125

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Roughneck 4
Cresco, PA, United States
Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut
13125
Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut 13125
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13125
Product Name Mini Roughneck 4" Stringer Bead Wire Wheel, .020" Steel Fill, M10x1.25 Nut
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
Width 4.05 inch (103 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details