Weiler Abrasives Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, 023" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack 08776P

Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 9/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Datasheet
Description
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 9/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughneck Jr. 6
Cresco, PA, United States
Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, 023" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack
08776P
Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, 023" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack 08776P
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 9/16 in T at plate Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
  • The standard for high performance weld cleaning brushes
  • Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners
  • Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
  • 9/16 in T at plate
  • Maximum impact action for fast removal of slag, spatter, oxidation as well as other surface prep and cleaning applications.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 08776P
Product Name Roughneck Jr. 6" Filler Pass Weld Cleaning Brush, 023" Steel Wire Fill, 5/8"-11 UNC Nut, Retail Pack
Brush Filament / Fill Material Steel; Metal Wire
Length 8.75 inch (222 mm)
Width 6.85 inch (174 mm)
Trim Length 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2526587 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Length 13.39 inch (340 mm)
Applications Cleaning
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
8
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details