14016 -- 4" CRIMPED WIRE CUP BRUSH, .0118" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Crimped Wire Cup Brush, .0118" Steel Fill, 5/8"-11 UNC Nut
14016
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Datasheet
Suppliers
4" Crimped Wire Cup Brush, .0118" Steel Fill, 5/8"-11 UNC Nut
14016
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14016 |
|
Product Name
|
4" Crimped Wire Cup Brush, .0118" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.5 inch (88.9 mm)
|
|
Width
|
3.6 inch (91.44 mm)
|
|
Trim Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications
Industrial Cleaning
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Natural Bristle / Hair; Nylon
Width
24 inch (610 mm)
View Details