14126 -- 4" CRIMPED WIRE CUP BRUSH, .020" STAINLESS STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Crimped Wire Cup Brush, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
14126
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Datasheet
Suppliers
4" Crimped Wire Cup Brush, .020" Stainless Steel Fill, 5/8"-11 UNC Nut
14126
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14126 |
|
Product Name
|
4" Crimped Wire Cup Brush, .020" Stainless Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
3.55 inch (90.17 mm)
|
|
Width
|
3.5 inch (88.9 mm)
|
|
Trim Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyvinyl Chloride
Applications
Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
12500 rpm
Applications
Dry
View Details